Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000DEBF

Description
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000DEBF-ND
Through Hole Resistors CMF551M5000DEBF-ND
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M5000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M5000DEBF
Metal Film Resistors - CMF551M5000DEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 40C6760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
40C6760
Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 40C6760
Resistor,Metal Film,1.5MOhms,250WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.5MOhms,250WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site
Through Hole Resistors - CMF551M5000DEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M5000DEBF
Through Hole Resistors CMF551M5000DEBF
RES 1.5M OHM 1/2W 0.5% AXIAL

RES 1.5M OHM 1/2W 0.5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M5000DEBF-ND CMF551M5000DEBF 40C6760 CMF551M5000DEBF
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.5Mohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers