Vishay Intertechnology, Inc. RES 1.47M OHM 1/2W 2% AXIAL CMF551M4700GNEK

Description
RES 1.47Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/2W 2% AXIAL - CMF551M4700GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/2W 2% AXIAL
CMF551M4700GNEK
RES 1.47M OHM 1/2W 2% AXIAL CMF551M4700GNEK
RES 1.47Mohm 1/2W 2% AXIAL

RES 1.47Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4700GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4700GNEK-ND
Through Hole Resistors CMF551M4700GNEK-ND
1.47 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.47M 2% T-00 Ek E3 Vishay - 67P9653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47M 2% T-00 Ek E3 Vishay
67P9653
Cmf-55 1.47M 2% T-00 Ek E3 Vishay 67P9653
CMF-55 1.47M 2% T-00 EK e3

CMF-55 1.47M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4700GNEK CMF551M4700GNEK-ND 67P9653
Product Name RES 1.47M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.47M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details