Vishay Intertechnology, Inc. RES 1.47M OHM 1/2W 1% AXIAL CMF551M4700FKEK

Description
RES 1.47Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/2W 1% AXIAL - CMF551M4700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/2W 1% AXIAL
CMF551M4700FKEK
RES 1.47M OHM 1/2W 1% AXIAL CMF551M4700FKEK
RES 1.47Mohm 1/2W 1% AXIAL

RES 1.47Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4700FKEK-ND
Through Hole Resistors CMF551M4700FKEK-ND
1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.47M 1% T-1 Ek E3 Vishay - 48P5894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47M 1% T-1 Ek E3 Vishay
48P5894
Cmf-55 1.47M 1% T-1 Ek E3 Vishay 48P5894
CMF-55 1.47M 1% T-1 EK e3

CMF-55 1.47M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4700FKEK CMF551M4700FKEK-ND 48P5894
Product Name RES 1.47M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.47M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers