Vishay Intertechnology, Inc. Through Hole Resistors CMF551M4300GNR6

Description
1.43 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.43 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M4300GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4300GNR6-ND
Through Hole Resistors CMF551M4300GNR6-ND
1.43 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.43M OHM 1/2W 2% AXIAL - CMF551M4300GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1/2W 2% AXIAL
CMF551M4300GNR6
RES 1.43M OHM 1/2W 2% AXIAL CMF551M4300GNR6
RES 1.43Mohm 1/2W 2% AXIAL

RES 1.43Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 1.43M 2% T-00 Re6 Vishay - 67P9641 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43M 2% T-00 Re6 Vishay
67P9641
Cmf-55 1.43M 2% T-00 Re6 Vishay 67P9641
CMF-55 1.43M 2% T-00 RE6

CMF-55 1.43M 2% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4300GNR6-ND CMF551M4300GNR6 67P9641
Product Name Through Hole Resistors RES 1.43M OHM 1/2W 2% AXIAL Cmf-55 1.43M 2% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details