Vishay Intertechnology, Inc. RES 1.4M OHM 1/2W 2% AXIAL CMF551M4000GKBF

Description
RES 1.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4M OHM 1/2W 2% AXIAL - CMF551M4000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1/2W 2% AXIAL
CMF551M4000GKBF
RES 1.4M OHM 1/2W 2% AXIAL CMF551M4000GKBF
RES 1.4Mohm 1/2W 2% AXIAL

RES 1.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4000GKBF-ND
Through Hole Resistors CMF551M4000GKBF-ND
1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.4M 2% T-1 B14 Vishay - 67P9630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.4M 2% T-1 B14 Vishay
67P9630
Cmf-55 1.4M 2% T-1 B14 Vishay 67P9630
CMF-55 1.4M 2% T-1 B14

CMF-55 1.4M 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4000GKBF CMF551M4000GKBF-ND 67P9630
Product Name RES 1.4M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.4M 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details