Vishay Intertechnology, Inc. RES 1.4M OHM 1/2W 0.1% AXIAL CMF551M4000BHBF

Description
RES 1.4Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4M OHM 1/2W 0.1% AXIAL - CMF551M4000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1/2W 0.1% AXIAL
CMF551M4000BHBF
RES 1.4M OHM 1/2W 0.1% AXIAL CMF551M4000BHBF
RES 1.4Mohm 1/2W 0.1% AXIAL

RES 1.4Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4000BHBF-ND
Through Hole Resistors CMF551M4000BHBF-ND
1.4 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.4 Mohm, +/0.1 Percent, 50 Ppm Vishay - 71C8665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.4 Mohm, +/0.1 Percent, 50 Ppm Vishay
71C8665
Cmf55, 1.4 Mohm, +/0.1 Percent, 50 Ppm Vishay 71C8665
CMF55, 1.4 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1.4 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4000BHBF CMF551M4000BHBF-ND 71C8665
Product Name RES 1.4M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 1.4 Mohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details