Vishay Intertechnology, Inc. Through Hole Resistors CMF551M3300FHEK

Description
1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M3300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3300FHEK-ND
Through Hole Resistors CMF551M3300FHEK-ND
1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M3300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M3300FHEK
Metal Film Resistors - CMF551M3300FHEK
Metal Film Resistors - Through Hole 1/4watt 1.33Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.33Mohms 1%

Supplier's Site
Cmf-55 1.33M 1% T-2 Ek E3 Vishay - 67P9610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.33M 1% T-2 Ek E3 Vishay
67P9610
Cmf-55 1.33M 1% T-2 Ek E3 Vishay 67P9610
CMF-55 1.33M 1% T-2 EK e3

CMF-55 1.33M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3300FHEK-ND CMF551M3300FHEK 67P9610
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.33M 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details