Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 2% AXIAL CMF551M3000GKRE

Description
RES 1.3Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 2% AXIAL - CMF551M3000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 2% AXIAL
CMF551M3000GKRE
RES 1.3M OHM 1/2W 2% AXIAL CMF551M3000GKRE
RES 1.3Mohm 1/2W 2% AXIAL

RES 1.3Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000GKRE-ND
Through Hole Resistors CMF551M3000GKRE-ND
1.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.3M 2% T-1 R36 Vishay - 67P9606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3M 2% T-1 R36 Vishay
67P9606
Cmf-55 1.3M 2% T-1 R36 Vishay 67P9606
CMF-55 1.3M 2% T-1 R36

CMF-55 1.3M 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000GKRE CMF551M3000GKRE-ND 67P9606
Product Name RES 1.3M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.3M 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers