Vishay Intertechnology, Inc. Through Hole Resistors CMF551M3000FKRE

Description
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M3000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000FKRE-ND
Through Hole Resistors CMF551M3000FKRE-ND
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3M OHM 1/2W 1% AXIAL - CMF551M3000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 1% AXIAL
CMF551M3000FKRE
RES 1.3M OHM 1/2W 1% AXIAL CMF551M3000FKRE
RES 1.3Mohm 1/2W 1% AXIAL

RES 1.3Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6705
Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6705
Resistor,Metal Film,1.3MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.3MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000FKRE-ND CMF551M3000FKRE 40C6705
Product Name Through Hole Resistors RES 1.3M OHM 1/2W 1% AXIAL Resistor,metal Film,1.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details