Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 0.1% AXIAL CMF551M3000BERE70

Description
RES 1.3Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 0.1% AXIAL - CMF551M3000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 0.1% AXIAL
CMF551M3000BERE70
RES 1.3M OHM 1/2W 0.1% AXIAL CMF551M3000BERE70
RES 1.3Mohm 1/2W 0.1% AXIAL

RES 1.3Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000BERE70-ND
Through Hole Resistors CMF551M3000BERE70-ND
1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 20C8268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
20C8268
Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 20C8268
Resistor,Metal Film,1.3MOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.3MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000BERE70 CMF551M3000BERE70-ND 20C8268
Product Name RES 1.3M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.3Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details