Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 0.1% AXIAL CMF551M3000BEEA70

Description
RES 1.3Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 0.1% AXIAL - CMF551M3000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 0.1% AXIAL
CMF551M3000BEEA70
RES 1.3M OHM 1/2W 0.1% AXIAL CMF551M3000BEEA70
RES 1.3Mohm 1/2W 0.1% AXIAL

RES 1.3Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M3000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M3000BEEA70-ND
Through Hole Resistors CMF551M3000BEEA70-ND
1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.3M .1% T-9 Ea E3 Vishay - 67P9597 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.3M .1% T-9 Ea E3 Vishay
67P9597
Cmf-55-70 1.3M .1% T-9 Ea E3 Vishay 67P9597
CMF-55-70 1.3M .1% T-9 EA e3

CMF-55-70 1.3M .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M3000BEEA70 CMF551M3000BEEA70-ND 67P9597
Product Name RES 1.3M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1.3M .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details