Metal Film Resistors - Through Hole
CMF55, 1.28 MOhm, +/- 1 Percent, 25 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF551M2800FER7 | 40C6697 |
| Product Name | Metal Film Resistors - | Cmf55, 1.28 Mohm, +/1 Percent, 25 Ppm Vishay |
| Technology / Construction | MetalFilm |