Vishay Intertechnology, Inc. RES 1.28M OHM 1/2W .1% AXIAL CMF551M2800BHEB

Description
RES 1.28Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.28Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28M OHM 1/2W .1% AXIAL - CMF551M2800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28M OHM 1/2W .1% AXIAL
CMF551M2800BHEB
RES 1.28M OHM 1/2W .1% AXIAL CMF551M2800BHEB
RES 1.28Mohm 1/2W .1% AXIAL

RES 1.28Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.28MHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.28MHCTR-ND
Through Hole Resistors CMF1.28MHCTR-ND
1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.28 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M2800BHEB CMF1.28MHCTR-ND
Product Name RES 1.28M OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.28E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers