Vishay Intertechnology, Inc. Through Hole Resistors CMF551M2700FKBF

Description
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M2700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2700FKBF-ND
Through Hole Resistors CMF551M2700FKBF-ND
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.27M OHM 1/2W 1% AXIAL - CMF551M2700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 1% AXIAL
CMF551M2700FKBF
RES 1.27M OHM 1/2W 1% AXIAL CMF551M2700FKBF
RES 1.27Mohm 1/2W 1% AXIAL

RES 1.27Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,12.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6687
Resistor,metal Film,12.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6687
Resistor,Metal Film,12.7MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.7MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2700FKBF-ND CMF551M2700FKBF 40C6687
Product Name Through Hole Resistors RES 1.27M OHM 1/2W 1% AXIAL Resistor,metal Film,12.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers