Vishay Intertechnology, Inc. Through Hole Resistors CMF551M2700BHEB

Description
1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M2700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2700BHEB-ND
Through Hole Resistors CMF551M2700BHEB-ND
1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.27M OHM 1/2W 0.1% AXIAL - CMF551M2700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 0.1% AXIAL
CMF551M2700BHEB
RES 1.27M OHM 1/2W 0.1% AXIAL CMF551M2700BHEB
RES 1.27Mohm 1/2W 0.1% AXIAL

RES 1.27Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.27M .1% T-2 Eb E3 Vishay - 67P9584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27M .1% T-2 Eb E3 Vishay
67P9584
Cmf-55 1.27M .1% T-2 Eb E3 Vishay 67P9584
CMF-55 1.27M .1% T-2 EB e3

CMF-55 1.27M .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2700BHEB-ND CMF551M2700BHEB 67P9584
Product Name Through Hole Resistors RES 1.27M OHM 1/2W 0.1% AXIAL Cmf-55 1.27M .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details