Vishay Intertechnology, Inc. Through Hole Resistors CMF551M2100GNBF

Description
1.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M2100GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2100GNBF-ND
Through Hole Resistors CMF551M2100GNBF-ND
1.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21M OHM 1/2W 2% AXIAL - CMF551M2100GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 2% AXIAL
CMF551M2100GNBF
RES 1.21M OHM 1/2W 2% AXIAL CMF551M2100GNBF
RES 1.21Mohm 1/2W 2% AXIAL

RES 1.21Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 1.21 Mohm, +/2 Percent, 200 Ppm Vishay - 40C6661 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.21 Mohm, +/2 Percent, 200 Ppm Vishay
40C6661
Cmf55, 1.21 Mohm, +/2 Percent, 200 Ppm Vishay 40C6661
CMF55, 1.21 MOhm, +/- 2 Percent, 200 ppm

CMF55, 1.21 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2100GNBF-ND CMF551M2100GNBF 40C6661
Product Name Through Hole Resistors RES 1.21M OHM 1/2W 2% AXIAL Cmf55, 1.21 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers