Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 0.1% AXIAL CMF551M2000BEEK

Description
RES 1.2Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 0.1% AXIAL - CMF551M2000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 0.1% AXIAL
CMF551M2000BEEK
RES 1.2M OHM 1/2W 0.1% AXIAL CMF551M2000BEEK
RES 1.2Mohm 1/2W 0.1% AXIAL

RES 1.2Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2000BEEK-ND
Through Hole Resistors CMF551M2000BEEK-ND
1.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF551M2000BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M2000BEEK
Through Hole Resistors CMF551M2000BEEK
RES 1.2M OHM 1/2W 0.1% AXIAL

RES 1.2M OHM 1/2W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF551M2000BEEK CMF551M2000BEEK-ND CMF551M2000BEEK
Product Name RES 1.2M OHM 1/2W 0.1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details