Vishay Intertechnology, Inc. Through Hole Resistors CMF551M1800FHEK

Description
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M1800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1800FHEK-ND
Through Hole Resistors CMF551M1800FHEK-ND
1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M1800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M1800FHEK
Metal Film Resistors - CMF551M1800FHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.18M 1% T-2 Ek E3 Vishay - 67P9529 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.18M 1% T-2 Ek E3 Vishay
67P9529
Cmf-55 1.18M 1% T-2 Ek E3 Vishay 67P9529
CMF-55 1.18M 1% T-2 EK e3

CMF-55 1.18M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1800FHEK-ND CMF551M1800FHEK 67P9529
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.18M 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details