Vishay Intertechnology, Inc. RES 1.15M OHM 1/2W 2% AXIAL CMF551M1500GNR6

Description
RES 1.15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/2W 2% AXIAL - CMF551M1500GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/2W 2% AXIAL
CMF551M1500GNR6
RES 1.15M OHM 1/2W 2% AXIAL CMF551M1500GNR6
RES 1.15Mohm 1/2W 2% AXIAL

RES 1.15Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1500GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1500GNR6-ND
Through Hole Resistors CMF551M1500GNR6-ND
1.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.15M 2% T-00 Re6 Vishay - 67P9527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.15M 2% T-00 Re6 Vishay
67P9527
Cmf-55 1.15M 2% T-00 Re6 Vishay 67P9527
CMF-55 1.15M 2% T-00 RE6

CMF-55 1.15M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1500GNR6 CMF551M1500GNR6-ND 67P9527
Product Name RES 1.15M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.15M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers