Vishay Intertechnology, Inc. Through Hole Resistors CMF551M1100FKEK

Description
1.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M1100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1100FKEK-ND
Through Hole Resistors CMF551M1100FKEK-ND
1.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.11M OHM 1/2W 1% AXIAL - CMF551M1100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11M OHM 1/2W 1% AXIAL
CMF551M1100FKEK
RES 1.11M OHM 1/2W 1% AXIAL CMF551M1100FKEK
RES 1.11Mohm 1/2W 1% AXIAL

RES 1.11Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.11M 1% T-1 Ek E3 Vishay - 48P5858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.11M 1% T-1 Ek E3 Vishay
48P5858
Cmf-55 1.11M 1% T-1 Ek E3 Vishay 48P5858
CMF-55 1.11M 1% T-1 EK e3

CMF-55 1.11M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1100FKEK-ND CMF551M1100FKEK 48P5858
Product Name Through Hole Resistors RES 1.11M OHM 1/2W 1% AXIAL Cmf-55 1.11M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details