Vishay Precision Group Metal Film Resistors - CMF551M1100BHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M1100BHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M1100BHR8
Metal Film Resistors - CMF551M1100BHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.11 Mohm, +/0.1 Percent, 50 Ppm Vishay - 40C6612 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.11 Mohm, +/0.1 Percent, 50 Ppm Vishay
40C6612
Cmf55, 1.11 Mohm, +/0.1 Percent, 50 Ppm Vishay 40C6612
CMF55, 1.11 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1.11 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551M1100BHR8 40C6612
Product Name Metal Film Resistors - Cmf55, 1.11 Mohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers