Vishay Intertechnology, Inc. RES 1.10M OHM 1% 50PPM 1/2W CMF551M1000FHEB

Description
RES 1.10Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.10Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1% 50PPM 1/2W - CMF551M1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1% 50PPM 1/2W
CMF551M1000FHEB
RES 1.10M OHM 1% 50PPM 1/2W CMF551M1000FHEB
RES 1.10Mohm 1% 50PPM 1/2W

RES 1.10Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.10MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.10MHFCT-ND
Through Hole Resistors CMF1.10MHFCT-ND
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.10MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.10MHFTR-ND
Through Hole Resistors CMF1.10MHFTR-ND
1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.1M 1% T-2 Eb E3 Vishay - 67P9505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1M 1% T-2 Eb E3 Vishay
67P9505
Cmf-55 1.1M 1% T-2 Eb E3 Vishay 67P9505
CMF-55 1.1M 1% T-2 EB e3

CMF-55 1.1M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M1000FHEB CMF1.10MHFCT-ND 67P9505
Product Name RES 1.10M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.1M 1% T-2 Eb E3 Vishay
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers