Vishay Intertechnology, Inc. RES 1.1M OHM 1/2W 0.5% AXIAL CMF551M1000DHBF

Description
RES 1.1Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/2W 0.5% AXIAL - CMF551M1000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/2W 0.5% AXIAL
CMF551M1000DHBF
RES 1.1M OHM 1/2W 0.5% AXIAL CMF551M1000DHBF
RES 1.1Mohm 1/2W 0.5% AXIAL

RES 1.1Mohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M1000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M1000DHBF-ND
Through Hole Resistors CMF551M1000DHBF-ND
1.1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M1000DHBF CMF551M1000DHBF-ND
Product Name RES 1.1M OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details