Vishay Intertechnology, Inc. RES 1.07M OHM 1% 50PPM 1/2W CMF551M0700FHEB

Description
RES 1.07Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.07Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1% 50PPM 1/2W - CMF551M0700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1% 50PPM 1/2W
CMF551M0700FHEB
RES 1.07M OHM 1% 50PPM 1/2W CMF551M0700FHEB
RES 1.07Mohm 1% 50PPM 1/2W

RES 1.07Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.07MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.07MHFTR-ND
Through Hole Resistors CMF1.07MHFTR-ND
1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.07M 1% T-2 Eb E3 Vishay - 67P9493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.07M 1% T-2 Eb E3 Vishay
67P9493
Cmf-55 1.07M 1% T-2 Eb E3 Vishay 67P9493
CMF-55 1.07M 1% T-2 EB e3

CMF-55 1.07M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0700FHEB CMF1.07MHFTR-ND 67P9493
Product Name RES 1.07M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.07M 1% T-2 Eb E3 Vishay
Resistance Range 1.07E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details