Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0500FKEK

Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0500FKEK-ND
Through Hole Resistors CMF551M0500FKEK-ND
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05M OHM 1/2W 1% AXIAL - CMF551M0500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 1% AXIAL
CMF551M0500FKEK
RES 1.05M OHM 1/2W 1% AXIAL CMF551M0500FKEK
RES 1.05Mohm 1/2W 1% AXIAL

RES 1.05Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.05M 1% T-1 Ek E3 Vishay - 48P5850 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05M 1% T-1 Ek E3 Vishay
48P5850
Cmf-55 1.05M 1% T-1 Ek E3 Vishay 48P5850
CMF-55 1.05M 1% T-1 EK e3

CMF-55 1.05M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0500FKEK-ND CMF551M0500FKEK 48P5850
Product Name Through Hole Resistors RES 1.05M OHM 1/2W 1% AXIAL Cmf-55 1.05M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details