Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0500FHEB

Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.05MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.05MHFTR-ND
Through Hole Resistors CMF1.05MHFTR-ND
1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05M OHM 1% 50PPM 1/2W - CMF551M0500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1% 50PPM 1/2W
CMF551M0500FHEB
RES 1.05M OHM 1% 50PPM 1/2W CMF551M0500FHEB
RES 1.05Mohm 1% 50PPM 1/2W

RES 1.05Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 1.05M 1% T-2 Eb E3 Vishay - 67P9481 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05M 1% T-2 Eb E3 Vishay
67P9481
Cmf-55 1.05M 1% T-2 Eb E3 Vishay 67P9481
CMF-55 1.05M 1% T-2 EB e3

CMF-55 1.05M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.05MHFTR-ND CMF551M0500FHEB 67P9481
Product Name Through Hole Resistors RES 1.05M OHM 1% 50PPM 1/2W Cmf-55 1.05M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details