Vishay Intertechnology, Inc. RES 1.05M OHM 1/2W 0.1% AXIAL CMF551M0500BEEK

Description
RES 1.05Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1/2W 0.1% AXIAL - CMF551M0500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/2W 0.1% AXIAL
CMF551M0500BEEK
RES 1.05M OHM 1/2W 0.1% AXIAL CMF551M0500BEEK
RES 1.05Mohm 1/2W 0.1% AXIAL

RES 1.05Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0500BEEK-ND
Through Hole Resistors CMF551M0500BEEK-ND
1.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05M .1% T-9 Ek E3 Vishay - 67P9479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05M .1% T-9 Ek E3 Vishay
67P9479
Cmf-55 1.05M .1% T-9 Ek E3 Vishay 67P9479
CMF-55 1.05M .1% T-9 EK e3

CMF-55 1.05M .1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF551M0500BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M0500BEEK
Through Hole Resistors CMF551M0500BEEK
RES 1.05M OHM 1/2W 0.1% AXIAL

RES 1.05M OHM 1/2W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0500BEEK CMF551M0500BEEK-ND 67P9479 CMF551M0500BEEK
Product Name RES 1.05M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.05M .1% T-9 Ek E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.05E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers