Vishay Precision Group Metal Film Resistors - CMF551M0200GNR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M0200GNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M0200GNR7
Metal Film Resistors - CMF551M0200GNR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.02M 2% T-00 Re7 Vishay - 67P9475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02M 2% T-00 Re7 Vishay
67P9475
Cmf-55 1.02M 2% T-00 Re7 Vishay 67P9475
CMF-55 1.02M 2% T-00 RE7

CMF-55 1.02M 2% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551M0200GNR7 67P9475
Product Name Metal Film Resistors - Cmf-55 1.02M 2% T-00 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers