Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0200GNBF

Description
1.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0200GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0200GNBF-ND
Through Hole Resistors CMF551M0200GNBF-ND
1.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.02M OHM 1/2W 2% AXIAL - CMF551M0200GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/2W 2% AXIAL
CMF551M0200GNBF
RES 1.02M OHM 1/2W 2% AXIAL CMF551M0200GNBF
RES 1.02Mohm 1/2W 2% AXIAL

RES 1.02Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 1.02 Mohm, +/2 Percent, 200 Ppm Vishay - 40C6566 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.02 Mohm, +/2 Percent, 200 Ppm Vishay
40C6566
Cmf55, 1.02 Mohm, +/2 Percent, 200 Ppm Vishay 40C6566
CMF55, 1.02 MOhm, +/- 2 Percent, 200 ppm

CMF55, 1.02 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0200GNBF-ND CMF551M0200GNBF 40C6566
Product Name Through Hole Resistors RES 1.02M OHM 1/2W 2% AXIAL Cmf55, 1.02 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details