Vishay Intertechnology, Inc. Through Hole Resistors CMF551M0000GNRE

Description
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M0000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000GNRE-ND
Through Hole Resistors CMF551M0000GNRE-ND
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 2% AXIAL - CMF551M0000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 2% AXIAL
CMF551M0000GNRE
RES 1M OHM 1/2W 2% AXIAL CMF551M0000GNRE
RES 1Mohm 1/2W 2% AXIAL

RES 1Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 1M 2% T-00 R36 Vishay - 67P9452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1M 2% T-00 R36 Vishay
67P9452
Cmf-55 1M 2% T-00 R36 Vishay 67P9452
CMF-55 1M 2% T-00 R36

CMF-55 1M 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000GNRE-ND CMF551M0000GNRE 67P9452
Product Name Through Hole Resistors RES 1M OHM 1/2W 2% AXIAL Cmf-55 1M 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers