Vishay Precision Group Metal Film Resistors - CMF551M0000FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M0000FKEK
Metal Film Resistors - CMF551M0000FKEK
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 1Mohms 1%

Supplier's Site
250V 4W Resistor - 53-CMF551M0000FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 4W Resistor
53-CMF551M0000FKEK
250V 4W Resistor 53-CMF551M0000FKEK
1MΩ 1% Metal Film Resistor, Through-Hole, 250V, 1/4W Product overview: CMF551M0000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKEK can be used for catalog matching and distributor lookup.

1MΩ 1% Metal Film Resistor, Through-Hole, 250V, 1/4W Product overview: CMF551M0000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.00MHJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHJ-ND
Through Hole Resistors CMF1.00MHJ-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay - 65K2366 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
65K2366
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay 65K2366
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0000FKEK 53-CMF551M0000FKEK CMF1.00MHJ-ND 65K2366
Product Name Metal Film Resistors - 250V 4W Resistor Through Hole Resistors Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers