Metal Film Resistors 1/4watt 1Mohms 1% Product overview: CMF551M0000FHBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000FHBF can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1%
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1MOhms,250WV,1+
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF551M0000FHBF | CMF551M0000FHBF | 541-CMF551M0000FHBF-ND | 40C6542 |
| Product Name | Resistor | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |