Vishay Intertechnology, Inc. Through-Hole 2W Resistor CMF551M0000DHR6

Description
Metal Film Resistors - Through Hole 1/2W 1Mohms 0.5% Product overview: CMF551M0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000DHR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2W 1Mohms 0.5% Product overview: CMF551M0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000DHR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-CMF551M0000DHR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF551M0000DHR6
Through-Hole 2W Resistor 53-CMF551M0000DHR6
Metal Film Resistors - Through Hole 1/2W 1Mohms 0.5% Product overview: CMF551M0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000DHR6 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 1Mohms 0.5% Product overview: CMF551M0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000DHR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF551M0000DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551M0000DHR6CT-ND
Through Hole Resistors 541-CMF551M0000DHR6CT-ND
RES 1M OHM 1/2W 0.5% AXIAL

RES 1M OHM 1/2W 0.5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF551M0000DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551M0000DHR6TR-ND
Through Hole Resistors 541-CMF551M0000DHR6TR-ND
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1/2W 0.5% AXIAL - CMF551M0000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.5% AXIAL
CMF551M0000DHR6
RES 1M OHM 1/2W 0.5% AXIAL CMF551M0000DHR6
RES 1Mohm 1/2W 0.5% AXIAL

RES 1Mohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6527
Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6527
Resistor,Metal Film,1MOhms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1MOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF551M0000DHR6 541-CMF551M0000DHR6CT-ND CMF551M0000DHR6 40C6527
Product Name Through-Hole 2W Resistor Through Hole Resistors RES 1M OHM 1/2W 0.5% AXIAL Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details