Vishay Intertechnology, Inc. RES 1M OHM 1/2W 0.5% AXIAL CMF551M0000DHBF

Description
RES 1Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 0.5% AXIAL - CMF551M0000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 0.5% AXIAL
CMF551M0000DHBF
RES 1M OHM 1/2W 0.5% AXIAL CMF551M0000DHBF
RES 1Mohm 1/2W 0.5% AXIAL

RES 1Mohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M0000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M0000DHBF-ND
Through Hole Resistors CMF551M0000DHBF-ND
1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 50H7036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
50H7036
Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 50H7036
Resistor,Metal Film,1MOhms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1MOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M0000DHBF CMF551M0000DHBF-ND 50H7036
Product Name RES 1M OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details