1 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M0000CHRE-ND | CMF551M0000CHRE | 67P9427 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf-55 1M .25% T-2 R36 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.2500 +/- % |