Vishay Precision Group Metal Film Resistors - CMF551M0000BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M0000BHEB
Metal Film Resistors - CMF551M0000BHEB
Metal Film Resistors - Through Hole 1/4watt 1Mohms .1%

Metal Film Resistors - Through Hole 1/4watt 1Mohms .1%

Supplier's Site
Through Hole Resistors - CMF1.00MHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHCTR-ND
Through Hole Resistors CMF1.00MHCTR-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00MHCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MHCCT-ND
Through Hole Resistors CMF1.00MHCCT-ND
1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8111 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8111
Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8111
METAL FILM RESISTOR, 1 MOHM, 500 MW, 0.1%, FULL REEL; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 1 MOHM, 500 MW, 0.1%, FULL REEL; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%; Resistance Vishay - 67P9422 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%; Resistance Vishay
67P9422
Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%; Resistance Vishay 67P9422
METAL FILM RESISTOR, 1 MOHM, 500 MW, 0.1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1 MOHM, 500 MW, 0.1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551M0000BHEB CMF1.00MHCTR-ND 83R8111 67P9422
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay Metal Film Resistor, 1 Mohm, 500 Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details