1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
1MR Metal Film Resistor, 0.5W, 0.1%, 250V, Axial Product overview: CMF551M0000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551M0000BEEK can be used for catalog matching and distributor lookup.
RES 1.00Mohm 1/2W .1% AXIAL
METAL FILM RESISTOR, 1MOHM, 500mW, ±0.1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF1.00MHE-ND | 53-CMF551M0000BEEK | CMF551M0000BEEK | 29M7809 |
| Product Name | Through Hole Resistors | 0.5W 250V Resistor | RES 1.00M OHM 1/2W .1% AXIAL | Metal Film Resistor, 1Mohm, 500Mw, ±0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |