Vishay Intertechnology, Inc. RES 1.98K OHM 1/2W 0.1% AXIAL CMF551K9800BHEA

Description
RES 1.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/2W 0.1% AXIAL - CMF551K9800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/2W 0.1% AXIAL
CMF551K9800BHEA
RES 1.98K OHM 1/2W 0.1% AXIAL CMF551K9800BHEA
RES 1.98Kohm 1/2W 0.1% AXIAL

RES 1.98Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9800BHEA-ND
Through Hole Resistors CMF551K9800BHEA-ND
1.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.98K .1% T-2 Ea E3 Vishay - 67P9414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.98K .1% T-2 Ea E3 Vishay
67P9414
Cmf-55 1.98K .1% T-2 Ea E3 Vishay 67P9414
CMF-55 1.98K .1% T-2 EA e3

CMF-55 1.98K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9800BHEA CMF551K9800BHEA-ND 67P9414
Product Name RES 1.98K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.98K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers