Vishay Intertechnology, Inc. RES 1.96K OHM 1/2W 1% AXIAL CMF551K9600FEEA

Description
RES 1.96Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/2W 1% AXIAL - CMF551K9600FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/2W 1% AXIAL
CMF551K9600FEEA
RES 1.96K OHM 1/2W 1% AXIAL CMF551K9600FEEA
RES 1.96Kohm 1/2W 1% AXIAL

RES 1.96Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9600FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9600FEEA-ND
Through Hole Resistors CMF551K9600FEEA-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K9600FEEA CMF551K9600FEEA-ND
Product Name RES 1.96K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details