Vishay Intertechnology, Inc. Through Hole Resistors CMF551K9300BHEA

Description
1.93 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.93 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K9300BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9300BHEA-ND
Through Hole Resistors CMF551K9300BHEA-ND
1.93 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.93 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.93K OHM 1/2W 0.1% AXIAL - CMF551K9300BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.93K OHM 1/2W 0.1% AXIAL
CMF551K9300BHEA
RES 1.93K OHM 1/2W 0.1% AXIAL CMF551K9300BHEA
RES 1.93Kohm 1/2W 0.1% AXIAL

RES 1.93Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF551K9300BHEA-ND CMF551K9300BHEA
Product Name Through Hole Resistors RES 1.93K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details