Vishay Intertechnology, Inc. RES 1.91K OHM 1/2W 1% AXIAL CMF551K9100FKRE

Description
RES 1.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/2W 1% AXIAL - CMF551K9100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/2W 1% AXIAL
CMF551K9100FKRE
RES 1.91K OHM 1/2W 1% AXIAL CMF551K9100FKRE
RES 1.91Kohm 1/2W 1% AXIAL

RES 1.91Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100FKRE-ND
Through Hole Resistors CMF551K9100FKRE-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91K 1% T-1 R36 Vishay - 67P9386 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91K 1% T-1 R36 Vishay
67P9386
Cmf-55 1.91K 1% T-1 R36 Vishay 67P9386
CMF-55 1.91K 1% T-1 R36

CMF-55 1.91K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100FKRE CMF551K9100FKRE-ND 67P9386
Product Name RES 1.91K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.91K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details