Vishay Intertechnology, Inc. RES 1.89K OHM 1/2W 0.1% AXIAL CMF551K8900BHEB

Description
RES 1.89Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.89Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.89K OHM 1/2W 0.1% AXIAL - CMF551K8900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.89K OHM 1/2W 0.1% AXIAL
CMF551K8900BHEB
RES 1.89K OHM 1/2W 0.1% AXIAL CMF551K8900BHEB
RES 1.89Kohm 1/2W 0.1% AXIAL

RES 1.89Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8900BHEB-ND
Through Hole Resistors CMF551K8900BHEB-ND
1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.89K .1% T-2 Eb E3 Vishay - 67P9374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.89K .1% T-2 Eb E3 Vishay
67P9374
Cmf-55 1.89K .1% T-2 Eb E3 Vishay 67P9374
CMF-55 1.89K .1% T-2 EB e3

CMF-55 1.89K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8900BHEB CMF551K8900BHEB-ND 67P9374
Product Name RES 1.89K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.89K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1890 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers