Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8700BHBF

Description
1.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8700BHBF-ND
Through Hole Resistors CMF551K8700BHBF-ND
1.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K8700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K8700BHBF
Metal Film Resistors - CMF551K8700BHBF
Metal Film Resistors - Through Hole CMF-55 1.87K .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 1.87K .1% T-2 B14

Supplier's Site
Resistor,metal Film,18.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6433
Resistor,metal Film,18.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6433
Resistor,Metal Film,18.7KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.7KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8700BHBF-ND CMF551K8700BHBF 40C6433
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,18.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details