Vishay Intertechnology, Inc. RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FKEA70

Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/2W 1% AXIAL - CMF551K8200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 1% AXIAL
CMF551K8200FKEA70
RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FKEA70
RES 1.82Kohm 1/2W 1% AXIAL

RES 1.82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200FKEA70-ND
Through Hole Resistors CMF551K8200FKEA70-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.82K 1% T-1 Ea E3 Vishay - 67P9340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.82K 1% T-1 Ea E3 Vishay
67P9340
Cmf-55-70 1.82K 1% T-1 Ea E3 Vishay 67P9340
CMF-55-70 1.82K 1% T-1 EA e3

CMF-55-70 1.82K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200FKEA70 CMF551K8200FKEA70-ND 67P9340
Product Name RES 1.82K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.82K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers