Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8200FKBF

Description
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200FKBF-ND
Through Hole Resistors CMF551K8200FKBF-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K8200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K8200FKBF
Metal Film Resistors - CMF551K8200FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,18.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6420
Resistor,metal Film,18.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6420
Resistor,Metal Film,18.2KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.2KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200FKBF-ND CMF551K8200FKBF 40C6420
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,18.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details