Vishay Intertechnology, Inc. RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FHR6

Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/2W 1% AXIAL - CMF551K8200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 1% AXIAL
CMF551K8200FHR6
RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FHR6
RES 1.82Kohm 1/2W 1% AXIAL

RES 1.82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200FHR6-ND
Through Hole Resistors CMF551K8200FHR6-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,18.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C6416 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,18.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C6416
Res,metal Film,18.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C6416
RES,Metal Film,18.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

RES,Metal Film,18.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200FHR6 CMF551K8200FHR6-ND 40C6416
Product Name RES 1.82K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,18.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details