Vishay Precision Group Metal Film Resistors - CMF551K8200FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 1.82Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.82Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K8200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K8200FHEK
Metal Film Resistors - CMF551K8200FHEK
Metal Film Resistors - Through Hole 1/4watt 1.82Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.82Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF551K8200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K8200FHEK-ND
Through Hole Resistors 541-CMF551K8200FHEK-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 500mW Resistor - 53-CMF551K8200FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500mW Resistor
53-CMF551K8200FHEK
Through-Hole 500mW Resistor 53-CMF551K8200FHEK
1.82kR 1% Metal Film Resistor, 500mW, Through Hole, Axial Product overview: CMF551K8200FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 500mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K8200FHEK can be used for catalog matching and distributor lookup.

1.82kR 1% Metal Film Resistor, 500mW, Through Hole, Axial Product overview: CMF551K8200FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 500mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K8200FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 1.82K 1% T-2 Ek E3 Vishay - 67P9338 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82K 1% T-2 Ek E3 Vishay
67P9338
Cmf-55 1.82K 1% T-2 Ek E3 Vishay 67P9338
CMF-55 1.82K 1% T-2 EK e3

CMF-55 1.82K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551K8200FHEK 541-CMF551K8200FHEK-ND 53-CMF551K8200FHEK 67P9338
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole 500mW Resistor Cmf-55 1.82K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details