Vishay Intertechnology, Inc. RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FHBF

Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/2W 1% AXIAL - CMF551K8200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 1% AXIAL
CMF551K8200FHBF
RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FHBF
RES 1.82Kohm 1/2W 1% AXIAL

RES 1.82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200FHBF-ND
Through Hole Resistors CMF551K8200FHBF-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.82 Kohm, +/1 Percent, 50 Ppm Vishay - 40C6414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.82 Kohm, +/1 Percent, 50 Ppm Vishay
40C6414
Cmf55, 1.82 Kohm, +/1 Percent, 50 Ppm Vishay 40C6414
CMF55, 1.82 kOhm, +/- 1 Percent, 50 ppm

CMF55, 1.82 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200FHBF CMF551K8200FHBF-ND 40C6414
Product Name RES 1.82K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.82 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details