Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8000JKEB

Description
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8000JKEB-ND
Through Hole Resistors CMF551K8000JKEB-ND
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8K OHM 1/2W 5% AXIAL - CMF551K8000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 5% AXIAL
CMF551K8000JKEB
RES 1.8K OHM 1/2W 5% AXIAL CMF551K8000JKEB
RES 1.8Kohm 1/2W 5% AXIAL

RES 1.8Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 1.8K 5% T-1 Eb E3 Vishay - 67P9324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8K 5% T-1 Eb E3 Vishay
67P9324
Cmf-55 1.8K 5% T-1 Eb E3 Vishay 67P9324
CMF-55 1.8K 5% T-1 EB e3

CMF-55 1.8K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8000JKEB-ND CMF551K8000JKEB 67P9324
Product Name Through Hole Resistors RES 1.8K OHM 1/2W 5% AXIAL Cmf-55 1.8K 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers