Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 0.1% AXIAL CMF551K8000BEEA

Description
RES 1.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 0.1% AXIAL - CMF551K8000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 0.1% AXIAL
CMF551K8000BEEA
RES 1.8K OHM 1/2W 0.1% AXIAL CMF551K8000BEEA
RES 1.8Kohm 1/2W 0.1% AXIAL

RES 1.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8000BEEA-ND
Through Hole Resistors CMF551K8000BEEA-ND
1.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K8000BEEA CMF551K8000BEEA-ND
Product Name RES 1.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers